Panasonic Res, 402R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4020V

Description
RES, 402R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3427
Res, 402R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3427
RES, 402R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3426
Res, 402R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3426
RES, 402R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3427
Product Name Res, 402R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details