Panasonic Res, 3K92, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3921V

Description
RES, 3K92, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3422
Res, 3K92, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3422
RES, 3K92, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K92, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3423
Res, 3K92, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3423
RES, 3K92, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K92, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3422
Product Name Res, 3K92, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details