Panasonic Res, 392R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3920V

Description
RES, 392R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3421
Res, 392R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3421
RES, 392R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3420
Res, 392R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3420
RES, 392R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3421
Product Name Res, 392R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers