Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD3902V

Description
RES 39K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 39K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD3902V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD3902V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD3902V
RES 39K OHM 0.5% 1/10W 0603 SMD

RES 39K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 39K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3418
Res, 39K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3418
RES, 39K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 39K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3419
Res, 39K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3419
RES, 39K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD3902V 76AH3418
Product Name Resistors - Chip Resistor - Surface Mount Res, 39K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms 39000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details