Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD3900V

Description
RES 390 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 390 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD3900V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD3900V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD3900V
RES 390 OHM 0.5% 1/10W 0603 SMD

RES 390 OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3414
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3414
RES, 390R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3415
Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3415
RES, 390R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD3900V 76AH3414
Product Name Resistors - Chip Resistor - Surface Mount Res, 390R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 390 ohms 390 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details