Panasonic Res, 38K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3832V

Description
RES, 38K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3412
Res, 38K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3412
RES, 38K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3413
Res, 38K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3413
RES, 38K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3412
Product Name Res, 38K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers