Panasonic Res, 37K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3742V

Description
RES, 37K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3406
Res, 37K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3406
RES, 37K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3407
Res, 37K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3407
RES, 37K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3406
Product Name Res, 37K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers