Panasonic Res, 3K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3741V

Description
RES, 3K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3404
Res, 3K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3404
RES, 3K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3405
Res, 3K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3405
RES, 3K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3404
Product Name Res, 3K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details