Panasonic Chip Resistor - Surface Mount ERJ-U3RD3571V

Description
RES 3.57K OHM 0.5% 1/10W 0603 SM
Datasheet
Description
RES 3.57K OHM 0.5% 1/10W 0603 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD3571V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD3571V
Chip Resistor - Surface Mount ERJ-U3RD3571V
RES 3.57K OHM 0.5% 1/10W 0603 SM

RES 3.57K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet
Res, 3K57, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3386
Res, 3K57, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3386
RES, 3K57, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K57, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3387
Res, 3K57, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3387
RES, 3K57, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K57, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD3571V 76AH3386
Product Name Chip Resistor - Surface Mount Res, 3K57, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3570 ohms 3570 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details