Panasonic Chip Resistor - Surface Mount ERJ-U3RD3402V

Description
RES 34K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 34K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD3402V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD3402V
Chip Resistor - Surface Mount ERJ-U3RD3402V
RES 34K OHM 0.5% 1/10W 0603 SMD

RES 34K OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 34K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3377
Res, 34K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3377
RES, 34K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3376
Res, 34K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3376
RES, 34K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD3402V 76AH3377
Product Name Chip Resistor - Surface Mount Res, 34K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 34000 ohms 34000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details