Panasonic Res, 3K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3401V

Description
RES, 3K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3374
Res, 3K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3374
RES, 3K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3375
Res, 3K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3375
RES, 3K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3374
Product Name Res, 3K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers