Panasonic Res, 3K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3321V

Description
RES, 3K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3369
Res, 3K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3369
RES, 3K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3368
Res, 3K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3368
RES, 3K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3369
Product Name Res, 3K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers