Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD3302V

Description
RES 33K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 33K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD3302V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD3302V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD3302V
RES 33K OHM 0.5% 1/10W 0603 SMD

RES 33K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3364
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3364
RES, 33K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3365
Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3365
RES, 33K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD3302V 76AH3364
Product Name Resistors - Chip Resistor - Surface Mount Res, 33K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 33000 ohms 33000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details