Panasonic Res, 3K09, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3091V

Description
RES, 3K09, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3345
Res, 3K09, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3345
RES, 3K09, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K09, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3344
Res, 3K09, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3344
RES, 3K09, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K09, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3345
Product Name Res, 3K09, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details