Panasonic Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD3001V

Description
RES, 3K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3333
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3333
RES, 3K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3332
Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3332
RES, 3K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3333
Product Name Res, 3K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details