Panasonic Res, 29K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2942V

Description
RES, 29K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3329
Res, 29K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3329
RES, 29K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3328
Res, 29K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3328
RES, 29K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3329
Product Name Res, 29K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details