Panasonic Res, 2K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2871V

Description
RES, 2K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3321
Res, 2K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3321
RES, 2K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3320
Res, 2K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3320
RES, 2K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3321
Product Name Res, 2K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details