RES, 28K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 28K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 76AH3316 |
| Product Name | Res, 28K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 28000 ohms |