Panasonic Res, 2K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2801V

Description
RES, 2K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3315
Res, 2K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3315
RES, 2K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3314
Res, 2K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3314
RES, 2K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3315
Product Name Res, 2K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers