Panasonic Res, 280R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2800V

Description
RES, 280R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 280R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3312
Res, 280R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3312
RES, 280R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 280R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3313
Res, 280R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3313
RES, 280R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 280R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3312
Product Name Res, 280R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details