Panasonic Res, 2K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2741V

Description
RES, 2K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3309
Res, 2K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3309
RES, 2K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3308
Res, 2K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3308
RES, 2K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K74, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3309
Product Name Res, 2K74, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details