Panasonic Res, 274R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2740V

Description
RES, 274R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 274R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3307
Res, 274R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3307
RES, 274R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3306
Res, 274R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3306
RES, 274R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 274R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3307
Product Name Res, 274R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details