Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD2702V

Description
RES 27K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 27K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD2702V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD2702V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD2702V
RES 27K OHM 0.5% 1/10W 0603 SMD

RES 27K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3304
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3304
RES, 27K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3305
Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3305
RES, 27K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD2702V 76AH3304
Product Name Resistors - Chip Resistor - Surface Mount Res, 27K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers