Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD2700V

Description
RES 270 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 270 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD2700V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD2700V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD2700V
RES 270 OHM 0.5% 1/10W 0603 SMD

RES 270 OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 270R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3300
Res, 270R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3300
RES, 270R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 270R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3301
Res, 270R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3301
RES, 270R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD2700V 76AH3300
Product Name Resistors - Chip Resistor - Surface Mount Res, 270R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 270 ohms 270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details