Panasonic Res, 255R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2550V

Description
RES, 255R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 255R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3283
Res, 255R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3283
RES, 255R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3282
Res, 255R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3282
RES, 255R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3283
Product Name Res, 255R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details