Panasonic Res, 249R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2490V

Description
RES, 249R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 249R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3277
Res, 249R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3277
RES, 249R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 249R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3276
Res, 249R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3276
RES, 249R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 249R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3277
Product Name Res, 249R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers