Panasonic Res, 243R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2430V

Description
RES, 243R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 243R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3270
Res, 243R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3270
RES, 243R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3271
Res, 243R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3271
RES, 243R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3270
Product Name Res, 243R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details