Panasonic Res, 24K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2402V

Description
RES, 24K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3268
Res, 24K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3268
RES, 24K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3269
Res, 24K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3269
RES, 24K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3268
Product Name Res, 24K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers