Panasonic Res, 2K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2401V

Description
RES, 2K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3267
Res, 2K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3267
RES, 2K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3266
Res, 2K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3266
RES, 2K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3267
Product Name Res, 2K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details