Panasonic Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2400V

Description
RES, 240R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3264
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3264
RES, 240R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3265
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3265
RES, 240R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3264
Product Name Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers