Panasonic Res, 23K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2372V

Description
RES, 23K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3262
Res, 23K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3262
RES, 23K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3263
Res, 23K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3263
RES, 23K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3262
Product Name Res, 23K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details