Panasonic Res, 23K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2322V

Description
RES, 23K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3256
Res, 23K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3256
RES, 23K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3257
Res, 23K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3257
RES, 23K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3256
Product Name Res, 23K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details