Panasonic Res, 2K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2321V

Description
RES, 2K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3255
Res, 2K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3255
RES, 2K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3254
Res, 2K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3254
RES, 2K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3255
Product Name Res, 2K32, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details