Panasonic Res, 22K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2262V

Description
RES, 22K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3250
Res, 22K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3250
RES, 22K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3251
Res, 22K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3251
RES, 22K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD2262V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD2262V
Chip Resistor - Surface Mount ERJ-U3RD2262V
RES 22.6K OHM 0.5% 1/10W 0603 SM

RES 22.6K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3250 ERJ-U3RD2262V
Product Name Res, 22K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22600 ohms 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details