Panasonic Res, 2K26, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2261V

Description
RES, 2K26, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3249
Res, 2K26, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3249
RES, 2K26, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3248
Res, 2K26, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3248
RES, 2K26, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3249
Product Name Res, 2K26, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details