Panasonic Res, 221R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2210V

Description
RES, 221R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 221R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3240
Res, 221R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3240
RES, 221R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 221R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3241
Res, 221R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3241
RES, 221R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 221R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3240
Product Name Res, 221R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details