Panasonic Res, 22K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2202V

Description
RES, 22K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3238
Res, 22K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3238
RES, 22K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 22K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3239
Res, 22K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3239
RES, 22K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD2202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD2202V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD2202V
RES 22K OHM 0.5% 1/10W 0603 SMD

RES 22K OHM 0.5% 1/10W 0603 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH3238 ERJ-U3RD2202V
Product Name Res, 22K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details