Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD2201V

Description
RES 2.2K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 2.2K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD2201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD2201V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD2201V
RES 2.2K OHM 0.5% 1/10W 0603 SMD

RES 2.2K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3236
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3236
RES, 2K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3237
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3237
RES, 2K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD2201V 76AH3236
Product Name Resistors - Chip Resistor - Surface Mount Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2200 ohms 2200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers