RES 220 OHM 0.5% 1/10W 0603 SMD
RES, 220R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 220R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-U3RD2200V | 76AH3234 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, 220R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Resistance Range | 220 ohms | 220 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |