Panasonic Res, 21K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD2102V

Description
RES, 21K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 21K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3226
Res, 21K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3226
RES, 21K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3227
Res, 21K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3227
RES, 21K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3226
Product Name Res, 21K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details