Panasonic Res, 191R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1910V

Description
RES, 191R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 191R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3199
Res, 191R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3199
RES, 191R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3198
Res, 191R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3198
RES, 191R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3199
Product Name Res, 191R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details