Panasonic Res, 18K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1822V

Description
RES, 18K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3190
Res, 18K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3190
RES, 18K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3191
Res, 18K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3191
RES, 18K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3190
Product Name Res, 18K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers