Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD1802V

Description
RES 18K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 18K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD1802V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD1802V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD1802V
RES 18K OHM 0.5% 1/10W 0603 SMD

RES 18K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 18K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3185
Res, 18K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3185
RES, 18K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3184
Res, 18K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3184
RES, 18K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD1802V 76AH3185
Product Name Resistors - Chip Resistor - Surface Mount Res, 18K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 18000 ohms 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details