Panasonic Res, 17K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1782V

Description
RES, 17K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3179
Res, 17K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3179
RES, 17K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3178
Res, 17K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3178
RES, 17K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3179
Product Name Res, 17K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details