Panasonic Res, 17K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1742V

Description
RES, 17K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3173
Res, 17K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3173
RES, 17K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3172
Res, 17K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3172
RES, 17K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3173
Product Name Res, 17K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers