Panasonic Chip Resistor - Surface Mount ERJ-U3RD1740V

Description
RES 174 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 174 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD1740V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1740V
Chip Resistor - Surface Mount ERJ-U3RD1740V
RES 174 OHM 0.5% 1/10W 0603 SMD

RES 174 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 174R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3169
Res, 174R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3169
RES, 174R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3168
Res, 174R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3168
RES, 174R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 174R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD1740V 76AH3169
Product Name Chip Resistor - Surface Mount Res, 174R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 174 ohms 174 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details