Panasonic Res, 162R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1620V

Description
RES, 162R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 162R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3151
Res, 162R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3151
RES, 162R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3150
Res, 162R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3150
RES, 162R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3151
Product Name Res, 162R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers