Panasonic Res, 16K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1602V

Description
RES, 16K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3149
Res, 16K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3149
RES, 16K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3148
Res, 16K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3148
RES, 16K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3149
Product Name Res, 16K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers