Panasonic Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1601V

Description
RES, 1K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3146
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3146
RES, 1K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3147
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3147
RES, 1K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3146
Product Name Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details