RES, 1K58, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.58kohm;
RES, 1K58, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.58kohm;
RES 1.58K OHM 0.5% 1/10W 0603 SM
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 76AH3141 | ERJ-U3RD1581V |
| Product Name | Res, 1K58, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 1580 ohms | 1580 ohms |